658 Lamps & Tubes by Unknown

LAMP, INCANDESCENT,WEDGE, 14V, 1.12W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Newark
Newark
from US$0.50
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.50
6
in stock
Buy Now
Logo for element14
element14
from US$5.10
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.90
-
Buy Now
Logo for Sager
Sager
from US$1.33
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Supply Voltage 14V
Lamp Base Type Wedge
Bulb Size T-3 1/4
MSCP 0.31
Average Bulb Life 15000h
Current Rating 80mA
Lead Style Wedge
Length 26.8mm
Power Rating 1.12W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent,wedge, 14V, 1.12W | Newark Electronics


658 Connectors by TE Connectivity

ISOLATED BNC SOLDER JACK CO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

658 | Avnet America

658 Test Leads & Test Probes by Abbatron

TEST LEAD SET, BLACK, RED, 914.4MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Test Connector Type A Alligator Clip
Test Connector Type B Alligator Clip
Insulator Colour Black, Red
Lead Length - Metric 914.4mm
Lead Length - Imperial 36"
RoHS Compliant Yes

Alternative Descriptions

Alligator Clip Test Leads Booted 36 In Length 1 Red And 1 Black | Abbatron / HH Smith 658 | RS Americas

658 Semiconductors - Tools by Adafruit Industries

5V 10A switching power supply

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

658 Lamps & Tubes by Osram

LAMP, INCANDESCENT,WEDGE, 14V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 14V
Lamp Base Type Wedge
Bulb Size T-3 1/4
MSCP 0.31
Average Bulb Life 15000h
Current Rating 80mA
Lead Style Wedge, W2.1x9.2d
Length 26.8mm
Voltage Rating 14V
RoHS Compliant No

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 658?

Additional datasheets, footprints and schematics for 658 are listed on our Part Details page. You can also find images and similar parts to 658 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 658 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 658 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 658 fall under?

The 658 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 658 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 658 you can contact the distributor directly for product support, shipping queries etc.

Is the 658 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 658 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 658.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 658 often in real-time on the comparison pages.

What if I can't find stock of 658?

You can fill out our help required form which you can use to request a quote for 658 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay