Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
657173-000,
2-1195182-7 |
Color | Olive Drab |
---|---|
Material | Aluminum |
Adapter Entry Size | 12 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
TE Adapter Code | 78 |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Connector Detail Specification Number | Patt 121B |
Connector General Specification Number | VG 95234, BS9522 F0032 (AB) |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Adapter Angle | 00 |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 24 |
Termination Device Included | TR12AI |
Overbraid Termination | Tinel-Lock Ring |
Salt Spray Resistance | 500Hr |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Connector Accessories Tinel-Lock Backshell with Ring Size 24 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR78AB00-2412AI | Sager |
Where can I find additional details, specifications and documents for a 657173-000?
Additional datasheets, footprints and schematics for 657173-000 are listed on our Part Details page. You can also find images and similar parts to 657173-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 657173-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 657173-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 657173-000 fall under?
The 657173-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 657173-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 657173-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 657173-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 657173-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 657173-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 657173-000 often in real-time on the comparison pages.
What if I can't find stock of 657173-000?
You can fill out our help required form which you can use to request a quote for 657173-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.