657 Lamps & Tubes by Unknown

LAMP INCANDESCENT WEDGE 28V 2.24W

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.50


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.50
297
Buy Now
Logo for element14 element14 US$1.95
297
Buy Now
Logo for RS Americas RS Americas US$15.82
16
Buy Now
Logo for Carlton-Bates Carlton-Bates US$2.45
-
Buy Now
Logo for Sager Sager US$1.62
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage 28V
Lamp Base Type Wedge
Bulb Size T-3 1/4
MSCP 0.62
Average Bulb Life 15000h
Product Range -
Power Rating 2.24W

Alternative Descriptions

Lamp, Incandescent,wedge, 28V, 2.24W | Newark Electronics
LAMP, INCANDESCENT,WEDGE, 28V, 2.24W | element14


657 Lighting Products by Osram

MINIATURE INCANDESCENT LAMP PRIMARY FOR INDICATOR APPLICATIONS T3 1/4 BULB SHAPE WITH WEDGE BASE

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

657 Connectors by TE Connectivity

PCB PANEL MT RGT ANG BNC CO

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

657 | Avnet America

657 Test Leads & Test Probes by Abbatron

TEST LEAD SET, BLACK, RED, 609.6MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Test Connector Type A Alligator Clip
Test Connector Type B Alligator Clip
Insulator Colour Black, Red
Lead Length - Metric 609.6mm
Lead Length - Imperial 24"
RoHS Compliant Yes

Alternative Descriptions

Clip 24 In. 20 Awg Rubber 0.12 In. 26/34 5 Kv 8 A | Abbatron / HH Smith 657 | RS Americas

657 Tools & Production Supplies by Greenlee

SPINDLE,REEL STAND (100")

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No additional details available for this product.

657 Fasteners & Mechanical by Keystone Electronics

BANANA PLUG / Bulk

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Alternative Descriptions

Customer Item | Carlton-Bates
Test Plugs & Test Jacks BANANA PLUG 1.25 BRRL SPRING EXT THRD | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 657?

Additional datasheets, footprints and schematics for 657 are listed on our Part Details page. You can also find images and similar parts to 657 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 657 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 657 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 657 fall under?

The 657 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 657 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 657 you can contact the distributor directly for product support, shipping queries etc.

Is the 657 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 657 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 657.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 657 often in real-time on the comparison pages.

What if I can't find stock of 657?

You can fill out our help required form which you can use to request a quote for 657 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay