Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
656961-000,
7-1195180-1 |
Jacket Material | Radiation-Crosslinked, Modified Flexible ETFE |
---|---|
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
Jacket Color | White |
Wire Color | WT |
Conductor Material | Nickel-Plated Copper |
Number of Strands | 1045 |
Number of Conductors | 1 |
Wire Size | 53.5mm², 0AWG, 104500CMA |
Conductor Diameter | .41in, 10.41mm |
Strand Size | 30AWG |
Wire Diameter | 12.8mm, .504in |
Overall Outside Diameter | 12.8mm, .504in |
Length | 50ft |
Voltage Rating | 600VAC |
Packaging Method | Reel |
Cable Type | Power |
Cable Insulation Style | Double |
Product Type | Cable |
Product Classification | Cable - Power |
Operating Temperature Range | -65 – 200°C |
WIRE, CMC-0553 Type, Radiation-Crosslinked, Flexible, Insulated, 600V | Avnet America |
Hook-up Wire CMC-0553-0-9 | Sager |
Where can I find additional details, specifications and documents for a 656961-000?
Additional datasheets, footprints and schematics for 656961-000 are listed on our Part Details page. You can also find images and similar parts to 656961-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 656961-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 656961-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 656961-000 fall under?
The 656961-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 656961-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 656961-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 656961-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 656961-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 656961-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 656961-000 often in real-time on the comparison pages.
What if I can't find stock of 656961-000?
You can fill out our help required form which you can use to request a quote for 656961-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.