Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
656537-000,
7-1195177-1 |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.84
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$3.94
|
-
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
element14
from US$2.97
|
-
|
Buy Now | |
Distrelec
from US$2.74
|
-
|
Buy Now | |
TTI Europe
from US$2.05
|
-
|
Buy Now | |
Sager
from US$1.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Wire Size | .5mm², 20AWG |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Jacket Outside Diameter | .234in, 5.95mm |
Expanded Inside Diameter (Min) | 6.45mm, .255in |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | .75in, 19.1mm |
Government Qualified | No |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | M83519/1 |
Product Type | Shield Terminator |
Temperature Indicator | Yes |
Temperature Indicator Type | Thermochromic |
Resistance Properties | Immersion Protection |
Solder Sleeves&Shield Tubing S02-04-R | Rapid Electronics |
S02-04-R |Raychem Te Connectivity 656537-000 | Newark Electronics |
Cable Accessories Terminator Tin | Avnet America |
Solder Sleeves & Shield Tubing S02-04-R | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet Abacus |
Where can I find additional details, specifications and documents for a 656537-000?
Additional datasheets, footprints and schematics for 656537-000 are listed on our Part Details page. You can also find images and similar parts to 656537-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 656537-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 656537-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 656537-000 fall under?
The 656537-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 656537-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 656537-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 656537-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 656537-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for 656537-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 656537-000 often in real-time on the comparison pages.
What if I can't find stock of 656537-000?
You can fill out our help required form which you can use to request a quote for 656537-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.