Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 656077-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
4,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
1,312
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | 2.7mm, .105in |
Recovered Inside Diameter (Max) | 1.3mm, .05in |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
656077-000 7-1195174-7 CWT-3803 | Heilind Electronics |
Solder Sleeve, Polyolefin, 42Mm, Clear Rohs Compliant: No |Raychem Te Connectivity 656077-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 2.7MM | Sager |
Where can I find additional details, specifications and documents for a 656077-000?
Additional datasheets, footprints and schematics for 656077-000 are listed on our Part Details page. You can also find images and similar parts to 656077-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 656077-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 656077-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 656077-000 fall under?
The 656077-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 656077-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 656077-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 656077-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 656077-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 656077-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 656077-000 often in real-time on the comparison pages.
What if I can't find stock of 656077-000?
You can fill out our help required form which you can use to request a quote for 656077-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.