Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UK Mains Plug |
---|---|
Current Rating | 13A |
Connector Colour | Red |
Connector Body Material | PVC (Polyvinylchloride) Body |
Voltage Rating VAC | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | ASTA BS |
Box Quantity | 10 |
Colour | Red |
Fuse Current | 13A |
Gender | Plug |
Material | Base urea fromaldehyde. Cover PVC |
MK 655RED Toughplug - Red - 13A Fuse | Rapid Electronics |
Where can I find additional details, specifications and documents for a 655RED?
Additional datasheets, footprints and schematics for 655RED are listed on our Part Details page. You can also find images and similar parts to 655RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 655RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 655RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 655RED fall under?
The 655RED is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 655RED when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 655RED you can contact the distributor directly for product support, shipping queries etc.
Is the 655RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 655RED have stock available?
Authorised distributors including element14, Farnell and Rapid Electronics have stock available or on a lead time for 655RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 655RED often in real-time on the comparison pages.
What if I can't find stock of 655RED?
You can fill out our help required form which you can use to request a quote for 655RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.