Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UK Mains Plug |
---|---|
Current Rating | 13A |
Connector Colour | Orange |
Connector Body Material | PVC (Polyvinylchloride) Body |
Voltage Rating VAC | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | ASTA BS |
Box Quantity | 10 |
Colour | Orange |
Fuse Current | 13A |
Gender | Plug |
Material | Base urea formaldehyde. Cover PVC |
Where can I find additional details, specifications and documents for a 655ORG?
Additional datasheets, footprints and schematics for 655ORG are listed on our Part Details page. You can also find images and similar parts to 655ORG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 655ORG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 655ORG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 655ORG fall under?
The 655ORG is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 655ORG when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 655ORG you can contact the distributor directly for product support, shipping queries etc.
Is the 655ORG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 655ORG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 655ORG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 655ORG often in real-time on the comparison pages.
What if I can't find stock of 655ORG?
You can fill out our help required form which you can use to request a quote for 655ORG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.