Status: | Unknown |
---|---|
Series: | 65405 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 5Core |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.08mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Slate |
No. of Max Strands x Strand Size | 41 x 30AWG |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 10.9mm |
Voltage Rating | 600V |
Product Range | 65405 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 41 / 30AWG |
Outer Diameter | 10.9mm |
Shield Type | Unshielded |
Wire Size | 14AWG |
CABLE, 14AWG, 5 CORE, SLATE, 304.8M | Farnell |
Wire | Transfer Multisort Elektronik |
Unshielded Multiconductor Cable 5 Conductor 14Awg 1000Ft | Newark Electronics |
Multiconductor, Flexible, 5C, 14AWG, Gray, PVC, Xtra-Guard Flex Series | Alpha Wire 65405 SL001 | RS Americas |
Cable, Communication/Control | Carlton-Bates |
Where can I find additional details, specifications and documents for a 65405 SL001?
Additional datasheets, footprints and schematics for 65405 SL001 are listed on our Part Details page. You can also find images and similar parts to 65405 SL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65405 SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65405 SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65405 SL001 fall under?
The 65405 SL001 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 65405 SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65405 SL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 65405 SL001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65405 SL001 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 65405 SL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65405 SL001 often in real-time on the comparison pages.
What if I can't find stock of 65405 SL001?
You can fill out our help required form which you can use to request a quote for 65405 SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.