Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
652949-001,
6-1195153-4 |
Prices starting from US$7.74
Material | Nylon, Polyolefin |
---|---|
Seal Type | Threaded |
Number of Branches/Legs | 1 |
Cable Diameter Range | .18 – .43in, 4.32 – 10.92mm |
Overall Length (Recovered) | 2.45in, 62.23mm |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Overall Length (Supplied) | 62.23mm, 2.45in |
Recovered Inside Diameter (Max) | .17in, 4.32mm |
Screw & Hole Thread Size | 1-1/2-14 |
Comment | Molded part has hot-melt adhesive preinstalled. |
Thread Style | NPT |
Product Type | Heat Shrink Cable Entry Seal |
Angle | Straight |
Flammability | Flame-Retardant |
Cable Mounting & Accessories Ces-1A50 |Raychem Te Connectivity 652949-001 | Newark Electronics |
Cable Mounting&Accessories CES-1A50 | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Cable Accessories Cable Entry Seal | Avnet America |
Cable Mounting & Accessories CES-1A50 | Sager |
Where can I find additional details, specifications and documents for a 652949-001?
Additional datasheets, footprints and schematics for 652949-001 are listed on our Part Details page. You can also find images and similar parts to 652949-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 652949-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 652949-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 652949-001 fall under?
The 652949-001 is listed under Harnessing > Heat Shrink Components > Cable Entry Seals.
Can I view similar or alternative parts?
You can view similar parts to 652949-001 when available in the Cable Entry Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 652949-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 652949-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 652949-001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 652949-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 652949-001 often in real-time on the comparison pages.
What if I can't find stock of 652949-001?
You can fill out our help required form which you can use to request a quote for 652949-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.