652371-011

Power Systems

> Power Cable Accessories

> Joints & Splices

distributor space
Organise Price Comparison Results by
Distributor Statistics for 652371-011
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 652371-011
Series Information for 652371-011 - TE Connectivity
  • Status: Active
  • Aliases: EPKJ-17A/1XU-3SB
  • Product Code: C794
  • Global Product Line: 752
  • GPL Description: ENERGY

Description

EPKJ-17A/1XU-3SB

Specifications

Flexibility:
Flexible
Number of Cores:
3, 1
Cross-Section Range:
35 – 70mm²
Voltage Class:
≤ 17.5kV
Application Type:
Transition
Product Use:
MV Cable Jacket Repair
Product Availability:
EMEA, ASIA, AMERICAS, ANZPAC
Component Design:
Heat Shrink
Material System:
Crosslinked Polyethylene
Insulation:
Paper
Compression Lug Included (Conductor):
No
Mechanical Connectors Included:
No
Product Family:
EPKJ
Shelf Life:
No Limitation
Compression Lug Included (Shield):
No
Coating Style:
Inline
Technology:
Heat Shrink
Product Type:
Medium Voltage Inline Joint
Mechanical Lug Included (Conductor):
No
Mechanical Lug Included (Shield):
No

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability