65204CY SL001 Alpha Wire Parts by Alpha Wire

CABLE 12AWG 4 CORE SLATE 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5,007.88

Distributor Stock
Logo for Newark
Newark
from US$5,007.88
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$6,405.53
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 4Core
Wire Gauge 12AWG
Conductor Area CSA 4mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
Jacket Colour Slate
No. of Max Strands x Strand Size 65 x 30AWG
Conductor Material Copper
Jacket Material PVC
External Diameter 15.7mm
Voltage Rating 600V
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Braided Shield
Conductor Make-up 65 / 30AWG
Outer Diameter 15.7mm
Shield Type Shielded
Wire Size 12AWG

Alternative Descriptions

Shielded Multiconductor Cable, 4 Conductor, 12Awg, 1000Ft, 600V | Newark Electronics
Multiconductor, 4C, 12AWG, Stranded, Braid, Gray, PVC, Xtra-Guard Flex Series | Alpha Wire 65204CY SL001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 65204CY SL001?

Additional datasheets, footprints and schematics for 65204CY SL001 are listed on our Part Details page. You can also find images and similar parts to 65204CY SL001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 65204CY SL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65204CY SL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 65204CY SL001 fall under?

The 65204CY SL001 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 65204CY SL001 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 65204CY SL001 you can contact the distributor directly for product support, shipping queries etc.

Is the 65204CY SL001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 65204CY SL001 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 65204CY SL001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 65204CY SL001 often in real-time on the comparison pages.

What if I can't find stock of 65204CY SL001?

You can fill out our help required form which you can use to request a quote for 65204CY SL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay