Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9-1195144-3,
651667-000 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
Material | Aluminum Alloy |
TE Adapter Code | 54 |
Adapter Entry Size | 5 |
Cable Diameter Range | 156 – 25in, 4 – 64mm |
Connector Detail Specification Number | MIL-DTL-26482 |
Connector General Specification Number | MIL-DTL-26482 Series 2/Class A,L |
Connector Shell Size | 14 |
Connector System | Cable-to-Cable |
Adapter Angle | 90 |
Sealable | Yes |
Termination Device Type | Magneform Ring |
Style | Shielded Boot |
Cable Accessories Adapter Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters 203M214-19B05 | Sager |
Where can I find additional details, specifications and documents for a 651667-000?
Additional datasheets, footprints and schematics for 651667-000 are listed on our Part Details page. You can also find images and similar parts to 651667-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 651667-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 651667-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 651667-000 fall under?
The 651667-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 651667-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 651667-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 651667-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 651667-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 651667-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 651667-000 often in real-time on the comparison pages.
What if I can't find stock of 651667-000?
You can fill out our help required form which you can use to request a quote for 651667-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.