Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8,350.00
DMM Functions | DC Current DC Voltage Resistance |
---|---|
Current Measure AC Max | - |
Current Measure DC Max | 20mA |
Voltage Measure AC Max | - |
Voltage Measure DC Max | 200V |
Resistance Measure Max | 200Gohm |
DMM Connectivity | GPIB RS232 USB |
No. of Digits | 5.5 |
Manufacturer Warranty | 1 Year |
Product Range | - |
Plug Type | EU SWISS UK |
Current Measuring Range DC | 20pA to 20mA |
DMM Response Type | Average |
DMM Type | Bench |
Ranging | Auto Manual |
Voltage Measuring Range DC | 2V to 200V |
Keithley 6514/E Electrometer | RS |
Keithley Electrometer, 2kOhm ... 200GOhm | Distrelec |
Electrometer At 220V |Keithley 6514/E | Newark Electronics |
Keithley 6514/E Digital Multimeter DMM | Rapid Electronics |
ELECTROMETER, 20PA TO 20MA, 2V TO 200V | element14 |
Where can I find additional details, specifications and documents for a 6514/E?
Additional datasheets, footprints and schematics for 6514/E are listed on our Part Details page. You can also find images and similar parts to 6514/E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6514/E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6514/E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6514/E fall under?
The 6514/E is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Bench.
Can I view similar or alternative parts?
You can view similar parts to 6514/E when available in the Digital Multimeters - Bench range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6514/E you can contact the distributor directly for product support, shipping queries etc.
Is the 6514/E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6514/E have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 6514/E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6514/E often in real-time on the comparison pages.
What if I can't find stock of 6514/E?
You can fill out our help required form which you can use to request a quote for 6514/E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.