Options for Price Comparison
Distributor Statistics for 651237-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 651237-000
Details for 651237-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

651237-000 by TE Connectivity

TXR18AB00C1204BI

Part Information

651237-000 image
Not applicable for solder process capability
Status: Active
Aliases: 651237-000, 1195142-3
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

Material:
Aluminum
Adapter Entry Size:
4
Color:
Olive Drab
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
TE Adapter Code:
18
Cable Diameter Range:
3.2 – 5.1mm, .125 – .2in
Cable Entry Diameter:
.2 – 6.4mm, .01 – .25in
Connector Detail Specification Number:
AS31001, AS31061, AS31071, AS31011
Connector General Specification Number:
AS50151 Class A,E,F,R Less ENDBELL, Solder Contact
Manufacturer:
Cannon - Class A, E & R
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Connector Shell Size:
12, 12S
Style:
Tinel-Lock Adapter
Adapter Angle:
00
Termination Device Included:
TR04BI
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-85 – 347°F, -65 – 175°C
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel Avnet America