6511050003 Interconnect Devices by TE Connectivity

S03-03-R-100CS244

Status: Active
Series: -
RoHS: Unknown
Aliases: 6511050003,
1195141-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.35

Distributor Stock
Logo for Sager
Sager
from US$2.35
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Pre-Installed Lead Yes
Expanded Inside Diameter (Min) .2in, 5.08mm
Recovered Inside Diameter (Max) .085in, 2.15mm
Wire Temperature (Max) 125°C
Operating Temperature (Max) 150°C

Alternative Descriptions

Solder Sleeves & Shield Tubing S03-03-R-100CS244 | Sager
Cable Accessories Solder Sleeve Shield Terminator | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6511050003?

Additional datasheets, footprints and schematics for 6511050003 are listed on our Part Details page. You can also find images and similar parts to 6511050003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6511050003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6511050003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6511050003 fall under?

The 6511050003 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.

Can I view similar or alternative parts?

You can view similar parts to 6511050003 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6511050003 you can contact the distributor directly for product support, shipping queries etc.

Is the 6511050003 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6511050003 have stock available?

Authorised distributors including Sager and Avnet America have stock available or on a lead time for 6511050003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6511050003 often in real-time on the comparison pages.

What if I can't find stock of 6511050003?

You can fill out our help required form which you can use to request a quote for 6511050003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay