650946-3

Connectors

> PCB Connectors

> Card Edge Connectors

> Standard Edge Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 650946-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 650946-3
Series Information for 650946-3 - TE Connectivity
  • Status: Active
  • Product Code: 5605
  • Global Product Line: 004
  • GPL Description: Data and Devices

Description

032 EURO TYPE C PIN ST ASSY

Specifications

Board-to-Board Configuration:
Parallel
Number of Rows:
2
PCB Mount Orientation:
Right Angle
Number of Positions:
32
Connector Contact Load Condition:
Fully Loaded
Housing Color:
Gray
Centerline (Pitch):
.1in, 2.54mm
Housing Material:
Glass Filled Polyester
Connector Mounting Type:
Board Mount
Circuit Application:
Signal
Row-to-Row Spacing:
5.08mm, .2in
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Connector & Housing Type:
Plug
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 240°C