650914-5 PCB Connectors by TE Connectivity

120 EURO TYPE C PIN BL ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.36

Distributor Stock
Logo for Newark
Newark
from US$8.39
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.94
-
Buy Now
Logo for Boersig
Boersig
from US$6.74
-
Buy Now
Logo for Farnell
Farnell
from US$14.34
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Rows Loaded A, B, C
Number of Columns 40
Board-to-Board Configuration Right Angle
Number of Signal Positions 120
Number of Rows 3
Number of Power or Coaxial Positions 120
Number of Positions 120
Contact Mating Area Plating Material Thickness .76µm, 30 – 30µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Cross Section .64 x .64mm, .025 x .025in
Contact Base Material Brass
Contact Type Pin
PCB Contact Termination Area Plating Material Thickness 2.54 – 5.08µm, 100 – 200µin
Contact Current Rating (Max) 1.5A
Contact Mating Area Plating Material Gold
Row-to-Row Spacing .1in, 2.54mm
Connector Height 12.62mm, .497in
コネクタの高さ 12.62mm
PCB Thickness (Recommended) 1.57mm, .062in
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Alignment With
Mating Alignment Type Polarization
PCB Mount Alignment Without
PCB Mount Retention Type Boardlock
Circuit Application Power & Signal
実装方法 Box
Packaging Method Box
Shielded No
DIN Size Expanded
Connector & Contact Terminates To Printed Circuit Board
Make First / Break Last No
Connector & Housing Type Plug
Connector System Board-to-Board
DIN Level II
Sealable No
Termination Post & Tail Length .104in, 2.64mm
Interface Type Eurocard/DIN 41612
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

120 Euro Type C Pin Bl Assy |Amp Te Connectivity 650914-5 | Newark Electronics
Conn DIN 41612 M 120 POS Solder RA Thru-Hole | Avnet America
SOLIS SP SPD22-16COM22-18MIL1063 | TE Connectivity 650914-5 | RS Americas


650914-5 . Unknown Parts by Unknown

CONNECTOR DIN 41612 HEADER 120P 3ROW

Status: Unknown
Series: Eurocard Type C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range Eurocard Type C Series
No. of Contacts 120Contacts
Gender Header
Pitch Spacing 2.54mm
No. of Rows 3 Row
Rows Loaded a + b + c
Contact Plating Gold Plated Contacts
Contact Material Brass
No. of Mating Cycles -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 650914-5?

Additional datasheets, footprints and schematics for 650914-5 are listed on our Part Details page. You can also find images and similar parts to 650914-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 650914-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650914-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 650914-5 fall under?

The 650914-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.

Can I view similar or alternative parts?

You can view similar parts to 650914-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 650914-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 650914-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 650914-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 650914-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 650914-5 often in real-time on the comparison pages.

What if I can't find stock of 650914-5?

You can fill out our help required form which you can use to request a quote for 650914-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay