Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.95
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.37
|
163
in stock
|
Buy Now | |
Rapid Electronics
from US$7.85
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$8.90
|
163
in stock
|
Buy Now | |
Distrelec
from US$7.64
|
163
in stock
|
Buy Now | |
TE Store
from US$10.39
|
78
in stock
|
Buy Now | |
Future Electronics
from US$8.29
|
-
|
Buy Now | |
Avnet America
from US$7.38
|
-
|
Buy Now | |
Boersig
from US$8.12
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Rows Loaded | A, B, C |
PCB Mount Orientation | Vertical |
Number of Columns | 40 |
Number of Positions | 120 |
Number of Signal Positions | 120 |
Number of Rows | 3 |
Number of Power or Coaxial Positions | 120 |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
DIN Level | II |
Sealable | No |
DIN Size | Expanded |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors Eurocard Recpt 120P 140 |Amp Te Connectivity 650874-4 | Newark Electronics |
DIN 41612 Connectors EUROCARD RECPT 120P 140 | Rapid Electronics |
TE Connectivity 120 EURO TYPE R RECEPT ASSY Board Euro Connector 120 Contact(s) 3 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
DIN 41612 PC BOARD CONNECTORS | Farnell |
120 EURO TYPE R RECEPT ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 120 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 650874-4 | Internal Number: 650874-4 | TE Connectivity | TE Store |
Conn DIN 41612 RCP 120 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 650874-4?
Additional datasheets, footprints and schematics for 650874-4 are listed on our Part Details page. You can also find images and similar parts to 650874-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650874-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650874-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650874-4 fall under?
The 650874-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650874-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650874-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 650874-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650874-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 650874-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650874-4 often in real-time on the comparison pages.
What if I can't find stock of 650874-4?
You can fill out our help required form which you can use to request a quote for 650874-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.