Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Rows Loaded | A, C |
PCB Mount Orientation | Vertical |
Number of Positions | 64 |
Number of Signal Positions | 64 |
Number of Power or Coaxial Positions | 64 |
Number of Rows | 3 |
Number of Columns | 32 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | 2.54mm, .1in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
DIN Size | Standard |
Connector System | Board-to-Board |
Sealable | No |
Termination Post & Tail Length | 2.79mm, .11in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
064 EURO TYPE R RECEPT ASSY Connector & Housing Type: Receptacle Connector System: Board-to-Board Termination Post & Tail Length: .11 in Termination Post & Tail Length: 2.79 mm Number of Positions: 64 Receptacle Board-to-Board .11" 2.79 mm | Eurocard Connector | Part Number: 650870-4 | Internal Number: 650870-4 | TE Connectivity | TE Store |
Connector | Newark Electronics |
Conn DIN 41612 RCP 64 POS 2.54mm Solder RA Thru-Hole | Avnet America |
064 EURO TYPE R RECEPT ASSY, Eurocard Connectors | TE Connectivity 650870-4 | RS Americas |
Where can I find additional details, specifications and documents for a 650870-4?
Additional datasheets, footprints and schematics for 650870-4 are listed on our Part Details page. You can also find images and similar parts to 650870-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650870-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650870-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650870-4 fall under?
The 650870-4 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650870-4 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650870-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 650870-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650870-4 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 650870-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650870-4 often in real-time on the comparison pages.
What if I can't find stock of 650870-4?
You can fill out our help required form which you can use to request a quote for 650870-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.