Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650533-001,
1195137-7 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Modified Polyolefin |
Material Code | 3 |
Number of Branches/Legs | 2 |
Inside Diameter Range (Body) | 35.56 – 50.8mm, 1.4 – 2in |
Inside Diameter Range (Leg 1) | 8.89 – 19.05mm, .35 – .75in |
Inside Diameter Range (Leg 2) | .35 – .75in, 8.89 – 19.05mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /97 Precoat |
Adhesive Code | 97 |
Size Code | 2002 |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Heat Shrink Boot, Breakout, Polyolefin, Black, Chem-X SSB Series | TE Connectivity 650533-001 | RS Americas |
Cable Accessories Breakout Boot Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps SSB-2002FR | Sager |
Where can I find additional details, specifications and documents for a 650533-001?
Additional datasheets, footprints and schematics for 650533-001 are listed on our Part Details page. You can also find images and similar parts to 650533-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650533-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650533-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650533-001 fall under?
The 650533-001 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 650533-001 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650533-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 650533-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650533-001 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 650533-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650533-001 often in real-time on the comparison pages.
What if I can't find stock of 650533-001?
You can fill out our help required form which you can use to request a quote for 650533-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.