Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Electronic Junction |
Operating Temperature Range | -65 – 200°C |
Circular Mil Spec Connector Elec Module |Deutsch Te Connectivity 65049-20R-018 | Newark Electronics |
Circular MIL Spec Connector ELEC MODULE | Rapid Electronics |
TE Connectivity ELEC MODULE Circular MIL Spec Connector | Distrelec |
Single In-line Junction Module 20 Size Contact 10kOhm 1/4W 1% | Avnet America |
Where can I find additional details, specifications and documents for a 65049-20R-018?
Additional datasheets, footprints and schematics for 65049-20R-018 are listed on our Part Details page. You can also find images and similar parts to 65049-20R-018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65049-20R-018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65049-20R-018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65049-20R-018 fall under?
The 65049-20R-018 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 65049-20R-018 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65049-20R-018 you can contact the distributor directly for product support, shipping queries etc.
Is the 65049-20R-018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65049-20R-018 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 65049-20R-018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65049-20R-018 often in real-time on the comparison pages.
What if I can't find stock of 65049-20R-018?
You can fill out our help required form which you can use to request a quote for 65049-20R-018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.