Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-TW-3/32-0-SP,
6504744001, 6-1195136-6 |
Flexibility | Very Flexible |
---|---|
Material Systems Code | 25 |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water, Brake Fluid, Diesel Fuel, Lubricating Oil |
Shrink Ratio | 2:1 |
Color | Black |
Material | Crosslinked Elastomer |
Recovered Wall Thickness (Nominal) | .02in, .51mm |
Size Range | .047 – .094in, 1.2 – 2.4mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Recovered Inside Diameter (Max) | 1.2mm, .047in |
Low Outgassing | No |
Product Source | US |
Packaging Method | Cut Piece |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 175°C |
Flammability | Flame-Retardant |
Operating Temperature Range | -75 – 150°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing and Sleeves DR-25-TW-3/32-0-SP | Rapid Electronics |
Tubing Elastomers TFIT. DR-25-TW-3/32-0-SP | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Elastomer Black Piece | Avnet America |
Where can I find additional details, specifications and documents for a 6504744001?
Additional datasheets, footprints and schematics for 6504744001 are listed on our Part Details page. You can also find images and similar parts to 6504744001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6504744001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6504744001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6504744001 fall under?
The 6504744001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6504744001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6504744001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6504744001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6504744001 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 6504744001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6504744001 often in real-time on the comparison pages.
What if I can't find stock of 6504744001?
You can fill out our help required form which you can use to request a quote for 6504744001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.