650463-5 PCB Connectors by TE Connectivity

032 EURO TYPE C RECEPT ST ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.69

Distributor Stock
Logo for Farnell
Farnell
from US$6.69
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.61
-
Buy Now
Logo for Avnet America
Avnet America
from US$7.10
-
Buy Now

Specifications

Number of Power or Coaxial Positions 32
Number of Signal Positions 32
PCB Mount Orientation Vertical
Rows Loaded A, C
Number of Rows 3
Number of Positions 32
Number of Columns 16
Board-to-Board Configuration Vertical
PCB Contact Termination Area Plating Material Thickness 2.54 – 5.08µm, 100 – 200µin
Contact Cross Section .012 x .024in, .3 x .61mm
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness .76µm
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 1.5A
Contact Type Socket
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
PCB Mount Retention Without
Mating Alignment Type Polarization
Mating Retention With
Mating Alignment With
Circuit Application Power & Signal
実装方法 Box
Packaging Method Box
Shielded No
Make First / Break Last No
Connector & Contact Terminates To Printed Circuit Board
DIN Level II
Sealable No
Connector & Housing Type Receptacle
Connector System Board-to-Board
DIN Size Half
Termination Post & Tail Length .18in, 4.6mm
Termination Method to Printed Circuit Board Through Hole - Solder
Interface Type Eurocard/DIN 41612
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

032 Euro Type C Recept St Assy |Te Connectivity 650463-5 | Newark Electronics
Conn DIN 41612 SKT 32 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 650463-5?

Additional datasheets, footprints and schematics for 650463-5 are listed on our Part Details page. You can also find images and similar parts to 650463-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 650463-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650463-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 650463-5 fall under?

The 650463-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.

Can I view similar or alternative parts?

You can view similar parts to 650463-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 650463-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 650463-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 650463-5 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 650463-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 650463-5 often in real-time on the comparison pages.

What if I can't find stock of 650463-5?

You can fill out our help required form which you can use to request a quote for 650463-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay