650419-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 650419-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 650419-000
Series Information for 650419-000 - TE Connectivity
  • Status: Active
  • Aliases: 650419-000, 3-1195136-5
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

MWTM-10/3-1500/U(S15)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Cut Length:
1500mm
Recovered Inside Diameter (Max):
3mm
Application Diameter (Min):
3.5mm
Expanded Inside Diameter (Min):
10mm
Application Diameter (Max):
9mm
Wall Thickness:
Medium
Recovered Wall Thickness (Max):
1mm
CSA Certified:
No
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
Marine-Offshore-Shipbuilding Certified:
Yes
Emission Free:
No
Low Smoke Emission:
Yes
UV-Stabilized:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Thermal Resistance:
Applicable for Low Temperatures
Product Use:
Insulate, protect & seal power cable joints
Other Colors Available:
No
Product Availability:
China, EMEA, AMERICAS, ANZPAC, ASIA
Adhesive Coating:
No
Material System:
Crosslinked Polyolefin
Shrink Ratio:
< 3:1
Technology:
Heat Shrink
Product Type:
Heat Shrink Tubing
Component Design:
Heat Shrink
Environmental Resistance:
Transformer Oil & Hydrocarbons
Flammability:
Non-Flame-Retardant
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability