Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 650153-000 |
Splice Features | Splice Kit |
---|---|
Insulation Material | Modified Polyvinylidene |
Splice Material | Tin-Plated Copper |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Wire Size | 20 – 16AWG, .39 – 1.34mm², 779 – 2680CMA |
Barrel Inside Diameter | .067in, 1.69mm |
Overall Length | 1.05in, 26.67mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Product Type | Splice |
Support Style | Non-Insulation Support |
Splice Type | In-Line Splice |
Serrated | No |
Sealable | Yes |
Accessory Type | Splice |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Solder Sleeves & Shield Tubing D-436-0125 | Sager |
Where can I find additional details, specifications and documents for a 650153-000?
Additional datasheets, footprints and schematics for 650153-000 are listed on our Part Details page. You can also find images and similar parts to 650153-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650153-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650153-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650153-000 fall under?
The 650153-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650153-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650153-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650153-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650153-000 have stock available?
Authorised distributors including Electro Enterprises, Avnet America, Sager and Farnell have stock available or on a lead time for 650153-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650153-000 often in real-time on the comparison pages.
What if I can't find stock of 650153-000?
You can fill out our help required form which you can use to request a quote for 650153-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.