Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6501380004,
5-1195133-0 |
Number of Serrations | 0 |
---|---|
Overall Length | 1.15in, 29.2mm |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Serrated | No |
Sealable | Yes |
Splice Type | Sealing Sleeve |
Wire/Cable Type | Insulated Wire |
Product Type | Sealing Sleeve |
Insulated | Yes |
Support Style | Non-Insulation Support |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Cable Accessories Sealing Sleeve Cross-Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing D-436-0098CS391 | Sager |
Where can I find additional details, specifications and documents for a 6501380004?
Additional datasheets, footprints and schematics for 6501380004 are listed on our Part Details page. You can also find images and similar parts to 6501380004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6501380004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6501380004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6501380004 fall under?
The 6501380004 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 6501380004 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6501380004 you can contact the distributor directly for product support, shipping queries etc.
Is the 6501380004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6501380004 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6501380004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6501380004 often in real-time on the comparison pages.
What if I can't find stock of 6501380004?
You can fill out our help required form which you can use to request a quote for 6501380004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.