Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1195133-3 |
Prices starting from US$2.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.17
|
No stock
|
Buy Now | |
Rapid Electronics
from US$3.57
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$4.79
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
-
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
Avnet Asia
from US$4.07
|
-
|
Buy Now | |
Distrelec
from US$3.37
|
-
|
Buy Now | |
TTI Europe
from US$2.01
|
-
|
Buy Now | |
Sager
from US$3.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Nickel-Plated |
---|---|
Splice Features | Splice Kit |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .067in, 1.69mm |
Wire Size | 1216 – 2426CMA, 20 – 16AWG, .61 – 1.21mm² |
Overall Length | 29.21mm, 1.15in |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Product Type | Splice |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Splice Type | In-Line Splice |
Accessory Type | Splice |
Support Style | Non-Insulation Support |
Operating Temperature Range | -67 – 347°F, -55 – 175°C |
Solder Sleeves&Shield Tubing D-436-83 | Rapid Electronics |
Terminal, Butt Splice, 20-16Awg, Blu/Clr | Newark Electronics |
Splice Terminal 16-20AWG 27.92mm Nickel | Avnet America |
Solder Sleeves & Shield Tubing D-436-83 | Sager |
Where can I find additional details, specifications and documents for a 650127-000?
Additional datasheets, footprints and schematics for 650127-000 are listed on our Part Details page. You can also find images and similar parts to 650127-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650127-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650127-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650127-000 fall under?
The 650127-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650127-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650127-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650127-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650127-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 650127-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650127-000 often in real-time on the comparison pages.
What if I can't find stock of 650127-000?
You can fill out our help required form which you can use to request a quote for 650127-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.