Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1195132-7 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.09
|
672
in stock
|
Buy Now | |
Heilind Electronics
from US$4.04
|
7,575
in stock
|
Buy Now | |
Electro Enterprises
from US$2.20
|
5,293
in stock
|
Buy Now | |
TE Store
from US$4.61
|
4,843
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.04
|
1,767
in stock
|
Buy Now | |
element14
from US$4.55
|
672
in stock
|
Buy Now | |
Rapid Electronics
from US$3.31
|
174
in stock
|
Buy Now | |
Chip One Stop
from US$3.44
|
174
in stock
|
Buy Now | |
Distrelec
from US$3.69
|
174
in stock
|
Buy Now | |
Avnet America
from US$2.65
|
-
|
Buy Now | |
Boersig
from US$3.08
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Sager
from US$2.18
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Insulation Material | Modified Polyvinylidene |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 19.77mm, .78in |
Wire Size | 304 – 1216CMA, 26 – 20AWG, .15 – .75mm² |
Barrel Inside Diameter | 1.2mm, .048in |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Accessory Type | Splice |
Support Style | Non-Insulation Support |
Serrated | No |
Product Type | Splice |
Barrel Type | Closed Barrel |
Splice Type | In-Line Splice |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-436-0128 | Heilind Electronics |
D-436-0128 Wire Size: 26 – 20 AWG Wire Size: .15 – .75 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .048 in Electrical Wire Splice | 26 – 20 AWG .15 – .75 mm² Splice Kit | Part Number: 650110-000 | Internal Number: 650110-000 | Alias Number: 5-1195132-7 | TE Connectivity | TE Store |
TERMINAL, PARALLEL SPLICE, 20AWG, RED | element14 |
Solder Sleeves&Shield Tubing H/S-BUTT 26-20 RED | Rapid Electronics |
Splice Terminal 18.5mm Tin | Avnet America |
Solder Sleeves & Shield Tubing H/S-BUTT 26-20 RED | Sager |
Terminal, Parallel Splice, 20Awg, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a 650110-000?
Additional datasheets, footprints and schematics for 650110-000 are listed on our Part Details page. You can also find images and similar parts to 650110-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650110-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650110-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650110-000 fall under?
The 650110-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650110-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650110-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650110-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650110-000 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, TE Store, Heilind Electronics Asia and element14 have stock available or on a lead time for 650110-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650110-000 often in real-time on the comparison pages.
What if I can't find stock of 650110-000?
You can fill out our help required form which you can use to request a quote for 650110-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.