Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Parallel |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Dual Positions | 40 |
Number of Positions | 80 |
Connector Contact Load Condition | Fully Loaded |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 100ยตin |
Contact Mating Area Plating Material Thickness | .76ยตm |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
็ซฏๅญใฎไธๅฐใใฃใใฎๆๆ | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Daughter Board Thickness | 1.37 โ 1.78mm, .054 โ .07in |
Card Slot Depth | 7.62mm, .3in |
Height | .61in, 15.49mm |
Operating Voltage | 203VAC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Brown |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
Mating Alignment Type | 1 Key |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 35 |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.54mm, .1in |
Operating Temperature Range | -67 โ 185ยฐF, -55 โ 85ยฐC |
Amp .050C/L Cec 40 Dual Pos Rohs Compliant: No |Amp Te Connectivity 650090-3 | Newark Electronics |
Conn Card Edge SKT 80 POS 1.27mm Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | Standard Edge .050 Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 80 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 30ยต" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Standard Edge .050 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 650090-3?
Additional datasheets, footprints and schematics for 650090-3 are listed on our Part Details page. You can also find images and similar parts to 650090-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650090-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650090-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650090-3 fall under?
The 650090-3 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 650090-3 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650090-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 650090-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650090-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 650090-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650090-3 often in real-time on the comparison pages.
What if I can't find stock of 650090-3?
You can fill out our help required form which you can use to request a quote for 650090-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.