Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650085N003,
1-1195132-2 |
Splice Material | Tin-Plated Copper |
---|---|
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 24.76mm, .975in |
Barrel Inside Diameter | .1in, 2.54mm |
Wire Size | 2426 – 5874CMA, 1.21 – 2.94mm², 16 – 12AWG |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Support Style | Non-Insulation Support |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Product Type | Splice |
Sealable | Yes |
Barrel Type | Closed Barrel |
Serrated | No |
Accessory Type | Splice |
Splice Type | In-Line Splice |
Operating Temperature Range | -67 – 302°F, -55 – 150°C |
Solder Sleeves & Shield Tubing D-436-61CS940 | Sager |
Where can I find additional details, specifications and documents for a 650085N003?
Additional datasheets, footprints and schematics for 650085N003 are listed on our Part Details page. You can also find images and similar parts to 650085N003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650085N003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650085N003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650085N003 fall under?
The 650085N003 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650085N003 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650085N003 you can contact the distributor directly for product support, shipping queries etc.
Is the 650085N003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650085N003 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 650085N003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650085N003 often in real-time on the comparison pages.
What if I can't find stock of 650085N003?
You can fill out our help required form which you can use to request a quote for 650085N003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.