Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1195131-6 |
Prices starting from US$2.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.25 |
95
|
Buy Now | |
TTI Europe | US$2.42 |
2,400
|
Buy Now | |
Rapid Electronics | US$2.89 |
95
|
Buy Now | |
Heilind Electronics | US$3.51 |
12
|
Buy Now | |
Heilind Electronics Asia | US$3.51 |
4
|
Buy Now | |
Farnell Contract | US$7.08 |
-
|
Buy Now | |
Newark Electronics | US$3.58 |
-
|
Buy Now | |
Avnet America | US$2.91 |
-
|
Buy Now | |
Avnet Asia | US$3.94 |
-
|
Buy Now | |
Sager | US$2.97 |
-
|
Buy Now |
Splice Material | Tin-Plated Copper |
---|---|
Insulation Material | Modified Polyvinylidene |
Splice Features | Splice Kit |
Number of Serrations | 0 |
Terminal & Splice Type | Splice |
Overall Length | 29.21mm, 1.15in |
Wire Size | 20 – 16AWG, .61 – 1.21mm², 1216 – 2426CMA |
Barrel Inside Diameter | .067in, 1.69mm |
Government Qualified | No |
Heavy Duty | No |
Packaging Method | Bag/Box |
Insulated | Yes |
Wire/Cable Type | Insulated Wire |
Sealable | Yes |
Accessory Type | Splice |
Support Style | Non-Insulation Support |
Serrated | No |
Product Type | Splice |
Barrel Type | Closed Barrel |
Splice Type | In-Line Splice |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
Terminals D-436-58 | Rapid Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCD-436-58 | Heilind Electronics |
Solder Sleeves & Shield Tubing Blue Stub Splice |Raychem Te Connectivity 650082-000 | Newark Electronics |
Splice Terminal 16-20AWG 27.94mm 6.99mm Tin | Avnet America |
Solder Sleeves & Shield Tubing BLUE STUB SPLICE | Sager |
Where can I find additional details, specifications and documents for a 650082-000?
Additional datasheets, footprints and schematics for 650082-000 are listed on our Part Details page. You can also find images and similar parts to 650082-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650082-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650082-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650082-000 fall under?
The 650082-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650082-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650082-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 650082-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650082-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 650082-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650082-000 often in real-time on the comparison pages.
What if I can't find stock of 650082-000?
You can fill out our help required form which you can use to request a quote for 650082-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.