Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
650074N003,
6-1195131-7 |
Splice Material | Tin-Plated Copper |
---|---|
Insulation Sleeve Material | Polyvinylidene Fluoride |
Plating Material | Tin |
Splice Features | Splice Kit |
Insulation Material | Heat-shrinkable, Radiation Cross-Linked Modified Polyvinylidene Fluoride |
Number of Conductors | 2 |
Number of Serrations | 0 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter (Min) | .097in, 2.46mm |
Overall Length | 29.21mm, 1.15in |
Wire Size | 304 – 1216CMA, 26 – 20AWG, .15 – .61mm² |
Inside Diameter (Recovered) | 1.778mm, .069in |
Barrel Inside Diameter | 1.2mm, .048in |
Housing Material | Polyvinylidene |
Government Qualified | Yes |
Heavy Duty | No |
Barrel Color | Red |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Splice Type | In-Line Splice |
Wire/Cable Type | Insulated Wire |
Insulated | Yes |
Accessory Type | Splice |
Product Type | Splice |
Serrated | No |
Sealable | Yes |
Barrel Type | Closed Barrel |
Support Style | Non-Insulation Support |
Termination Method | Crimp |
Cable Temperature Rating | 135°C |
Operating Temperature Range | -55 – 150°C, -67 – 302°F |
High Temperature Rating | 150°C |
Fluid Resistance | Immersion |
Cable Accessories Insulation Sleeve Polyvinylidene Fluoride Transparent Blue Tin | Avnet America |
Solder Sleeves & Shield Tubing D-436-36CS2651 | Sager |
Where can I find additional details, specifications and documents for a 650074N003?
Additional datasheets, footprints and schematics for 650074N003 are listed on our Part Details page. You can also find images and similar parts to 650074N003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 650074N003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 650074N003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 650074N003 fall under?
The 650074N003 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 650074N003 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 650074N003 you can contact the distributor directly for product support, shipping queries etc.
Is the 650074N003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 650074N003 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 650074N003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 650074N003 often in real-time on the comparison pages.
What if I can't find stock of 650074N003?
You can fill out our help required form which you can use to request a quote for 650074N003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.