Grommet Material | Elastomer |
---|---|
Contact Size | 20 |
Terminal Junction System Component Type | Receptacle In-line Junction Environmental Assembly |
Operating Temperature Range | -65 – 200°C |
Recp Assy Rohs Compliant: Yes |Deutsch Te Connectivity 65003-06N | Newark Electronics |
RECP ASSY Terminal Junction System Component Type: Receptacle In-line Junction Environmental Assembly Compatible With Contact Size: 20 Operating Temperature Range: -65 – 200 °C Receptacle In-line Junction Environmental Assembly 20 | Terminal Junction Module | Part Number: 65003-06N | Internal Number: 65003-06N | TE Connectivity | TE Store |
Receptacle Module Assembly 6 Position | Avnet America |
Where can I find additional details, specifications and documents for a 65003-06N?
Additional datasheets, footprints and schematics for 65003-06N are listed on our Part Details page. You can also find images and similar parts to 65003-06N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 65003-06N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 65003-06N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 65003-06N fall under?
The 65003-06N is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to 65003-06N when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 65003-06N you can contact the distributor directly for product support, shipping queries etc.
Is the 65003-06N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 65003-06N have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, TE Store and Avnet America have stock available or on a lead time for 65003-06N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 65003-06N often in real-time on the comparison pages.
What if I can't find stock of 65003-06N?
You can fill out our help required form which you can use to request a quote for 65003-06N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.