Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Yellow |
Product Range | - |
Accessory Type | Lens |
Colour | Yellow |
Features | Rectangular Configuration |
Lens Height | 15mm |
Lens Width | 21mm |
64T4=Color Pb Cap Yellow Rect |Alcoswitch Te Connectivity 64T4 | Newark Electronics |
Indicators16mm RCT LNS ST YELW | Rapid Electronics |
Lens Set Rectangular Color Yellow Snap Acting Button Diffuser and Cap | Avnet America |
Where can I find additional details, specifications and documents for a 64T4?
Additional datasheets, footprints and schematics for 64T4 are listed on our Part Details page. You can also find images and similar parts to 64T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64T4 fall under?
The 64T4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64T4 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64T4 you can contact the distributor directly for product support, shipping queries etc.
Is the 64T4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64T4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for 64T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64T4 often in real-time on the comparison pages.
What if I can't find stock of 64T4?
You can fill out our help required form which you can use to request a quote for 64T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.