Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.70
|
94
in stock
|
Buy Now | |
element14
from US$1.72
|
94
in stock
|
Buy Now | |
Farnell
from US$2.88
|
94
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
66
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
66
in stock
|
Buy Now | |
Avnet America
from US$1.51
|
-
|
Buy Now |
Lens Shape | Rectangular |
---|---|
Switch Lens Colour | Orange |
Product Range | - |
Accessory Type | Lens |
Colour | Orange |
Features | Rectangular Configuration |
Lens Height | 15mm |
Lens Width | 21mm |
Lens, Rectangular, Orange | Newark Electronics |
LENS, RECTANGULAR, ORANGE | element14 |
Indicators16MM RECT LNS SET ORANGE CAP | Rapid Electronics |
ER - Set, Lens | RS |
Switch Access Rectangular Lens Set | Avnet America |
Where can I find additional details, specifications and documents for a 64T3?
Additional datasheets, footprints and schematics for 64T3 are listed on our Part Details page. You can also find images and similar parts to 64T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64T3 fall under?
The 64T3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64T3 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64T3 you can contact the distributor directly for product support, shipping queries etc.
Is the 64T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64T3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 64T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64T3 often in real-time on the comparison pages.
What if I can't find stock of 64T3?
You can fill out our help required form which you can use to request a quote for 64T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.