Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$6.54
|
645
in stock
|
Buy Now | |
Rapid Electronics
from US$1.72
|
645
in stock
|
Buy Now | |
Chip One Stop
from US$1.73
|
645
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
element14
from US$1.73
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Lens Shape | Round |
---|---|
Switch Lens Colour | White |
Product Range | - |
Accessory Type | Lens |
Colour | White |
Features | Round Configuration |
For Use With | Tyco Command Series Pushbutton Switches and Pilot Lights |
64E9=Color Pb Cap White Round |Alcoswitch Te Connectivity 64E9 | Newark Electronics |
Switch Hardware RND PILOT LIGHT SET OIL TIGHT | Rapid Electronics |
Set, Lens, White, Round button switches or round pilot lights, Alcoswitch Brand | TE Connectivity 64E9 | RS Americas |
LENS, ROUND, WHITE | element14 |
Switch Access Push Button Switch Round Lens Set | Avnet America |
Where can I find additional details, specifications and documents for a 64E9?
Additional datasheets, footprints and schematics for 64E9 are listed on our Part Details page. You can also find images and similar parts to 64E9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64E9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64E9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64E9 fall under?
The 64E9 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 64E9 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64E9 you can contact the distributor directly for product support, shipping queries etc.
Is the 64E9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64E9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for 64E9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64E9 often in real-time on the comparison pages.
What if I can't find stock of 64E9?
You can fill out our help required form which you can use to request a quote for 64E9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.