Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 150MHz |
Input Voltage Max | 300V |
Test Probe Attenuation | 1 |
For Use With | General Purpose Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Lead Length | 1.2m |
Probe 80 in. 20/150 MHz 300 VDC (Max.) 10 - 60 pF X 1/ X 10 | Pomona Electronics 6499 | RS Americas |
PROBE, OSCILLOSCOPE, 20/150MHZ | element14 |
Test Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a 6499?
Additional datasheets, footprints and schematics for 6499 are listed on our Part Details page. You can also find images and similar parts to 6499 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6499 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6499 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6499 fall under?
The 6499 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 6499 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6499 you can contact the distributor directly for product support, shipping queries etc.
Is the 6499 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6499 have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Sager have stock available or on a lead time for 6499.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6499 often in real-time on the comparison pages.
What if I can't find stock of 6499?
You can fill out our help required form which you can use to request a quote for 6499 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.