Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
649411-000,
9-1195125-1 |
Prices starting from US$170.72
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Color | Olive Drab |
Material | Aluminum |
Adapter Entry Size | 12 |
TE Adapter Code | 41 |
Cable Diameter Range | 9.5 – 15.2mm, .375 – .6in |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Connector Detail Specification Number | MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series II/Class T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Style | Tinel-Lock Adapter |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Adapter Angle | 90 |
Connector Shell Size | 21, 20 |
Termination Device Included | TR12BI |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Circular Connector Adapter, Aluminum Alloy |Raychem Te Connectivity 649411-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Cross Referenced to TE CNTY RAYCHEM - Part RYCTXR41AB90-2012BI | Distrelec |
Connector Accessories Tinel Lock Adapter Right Angle Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR41AB90-2012BI | Sager |
Where can I find additional details, specifications and documents for a 649411-000?
Additional datasheets, footprints and schematics for 649411-000 are listed on our Part Details page. You can also find images and similar parts to 649411-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 649411-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 649411-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 649411-000 fall under?
The 649411-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 649411-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 649411-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 649411-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 649411-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 649411-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 649411-000 often in real-time on the comparison pages.
What if I can't find stock of 649411-000?
You can fill out our help required form which you can use to request a quote for 649411-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.