Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | LSZH |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | - |
Conductor Area CSA | 1.5mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.53mm |
Voltage Rating | 450V |
Conductor Material | Copper |
External Diameter | 3.5mm |
Approval Specification | - |
Product Range | - |
Conductor Make-up | 7 / 0.53mm |
Current Rating | 17A |
Outer Diameter | 3.5mm |
Wire, Conduit, 1.5 Mm , 450 V, Green, Yellow, 328 Ft, 100 M Rohs Compliant: Yes |Pro Power 6491B-1.50MMG/Y100M | Newark Electronics |
WIRE, 6491B, GRN/YEL, 15MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 6491B-1.50MMG/Y100M?
Additional datasheets, footprints and schematics for 6491B-1.50MMG/Y100M are listed on our Part Details page. You can also find images and similar parts to 6491B-1.50MMG/Y100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6491B-1.50MMG/Y100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6491B-1.50MMG/Y100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6491B-1.50MMG/Y100M fall under?
The 6491B-1.50MMG/Y100M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 6491B-1.50MMG/Y100M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6491B-1.50MMG/Y100M you can contact the distributor directly for product support, shipping queries etc.
Is the 6491B-1.50MMG/Y100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6491B-1.50MMG/Y100M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 6491B-1.50MMG/Y100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6491B-1.50MMG/Y100M often in real-time on the comparison pages.
What if I can't find stock of 6491B-1.50MMG/Y100M?
You can fill out our help required form which you can use to request a quote for 6491B-1.50MMG/Y100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.