Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector |Amphenol Industrial 6491 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 30MHz |
Input Voltage Max | 55V |
Test Probe Attenuation | 1 |
For Use With | General Purpose Oscilloscopes |
Lead Length | 1.2m |
Voltage Rating Max | 600V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 23AWG |
Reel Length (Imperial) | 2ft |
Reel Length (Metric) | 0.61m |
Jacket Color | Black |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 6491?
Additional datasheets, footprints and schematics for 6491 are listed on our Part Details page. You can also find images and similar parts to 6491 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6491 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6491 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6491 fall under?
The 6491 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6491 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6491 you can contact the distributor directly for product support, shipping queries etc.
Is the 6491 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6491 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6491.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6491 often in real-time on the comparison pages.
What if I can't find stock of 6491?
You can fill out our help required form which you can use to request a quote for 6491 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.