Status: | Unknown |
---|---|
Series: | WR-MPC4 Series |
RoHS: | Unknown |
Product Range | WR-MPC4 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | WR-MPC4 Series Receptacle Connectors |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 16AWG |
Current Rating | 9A |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
WR-MPC4 4.20 female Contact AWG 16 | RS |
CRIMP SOCKET, 4.2MM, 16 AWG | element14 |
Contact, Socket, 16Awg, Crimp | Newark Electronics |
WR-MPC4 Crimp Terminal, Female, 16AWG to 16AWG, Tin Plating | Wurth Electronics 64900513722DEC | RS Americas |
Würth Elektronik Crimp Contact Socket, 16 AWG, Pack of 100 pieces | Distrelec |
Where can I find additional details, specifications and documents for a 64900513722DEC?
Additional datasheets, footprints and schematics for 64900513722DEC are listed on our Part Details page. You can also find images and similar parts to 64900513722DEC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 64900513722DEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64900513722DEC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 64900513722DEC fall under?
The 64900513722DEC is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 64900513722DEC when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 64900513722DEC you can contact the distributor directly for product support, shipping queries etc.
Is the 64900513722DEC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 64900513722DEC have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 64900513722DEC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 64900513722DEC often in real-time on the comparison pages.
What if I can't find stock of 64900513722DEC?
You can fill out our help required form which you can use to request a quote for 64900513722DEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.