64900313722DEC Connectors by Wurth Electronics

CONTACT MALE WR-MPC4 AWG22-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now

Specifications

Product Range -
Contact Gender Pin
Contact Termination Type Crimp
For Use With -
Wire Size AWG Max 16AWG
Wire Size AWG Min 22AWG
Current Rating 9A
Contact Material Copper
Contact Plating Tin Plated Contacts
SVHC No SVHC (07-Jul-2017)
Contact Size 16
Contact Termination Crimp

Alternative Descriptions

CONTACT, MALE, WR-MPC4, AWG22-16 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 64900313722DEC?

Additional datasheets, footprints and schematics for 64900313722DEC are listed on our Part Details page. You can also find images and similar parts to 64900313722DEC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 64900313722DEC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 64900313722DEC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 64900313722DEC fall under?

The 64900313722DEC is listed under Cable Leads & Connectors > Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 64900313722DEC when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 64900313722DEC you can contact the distributor directly for product support, shipping queries etc.

Is the 64900313722DEC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 64900313722DEC have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 64900313722DEC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 64900313722DEC often in real-time on the comparison pages.

What if I can't find stock of 64900313722DEC?

You can fill out our help required form which you can use to request a quote for 64900313722DEC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay