Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.95
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
600
in stock
|
Buy Now | |
Rapid Electronics
from US$7.13
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
600
in stock
|
Buy Now | |
Farnell
from US$9.13
|
480
in stock
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 21.302g |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin |
Bus Width | 64 Bit |
PCB Retention Feature Plating Material | Tin |
PCB Retention Feature Material | Brass |
PCB Mount Orientation | Vertical |
Number of Hold-Downs | 2 |
Number of Positions | 184 |
Ejector | Without |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Connector Length | .198in, 5.04mm |
Connector Width | .35mm, .014in |
コネクタの高さ | 15.49mm |
PCB Thickness (Accepted) | .024in, .62mm |
Connector Height | .61in, 15.49mm |
Operating Voltage | 203VAC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
Bus Type | PCI |
PCI Generation | II |
PCB Mount Retention Type | Hold-Down Post |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 32 |
実装方法 | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Pci Express/Pci Conn Pci 92P Dual Smt 3.3V 64 Bit |Amp Te Connectivity 6489934-1 | Newark Electronics |
PCI Express/PCI Conn PCI 92P DUAL SMT 3.3V 64 BIT | Rapid Electronics |
TE Connectivity CONNECTOR ASSEMBLY DUAL POSITIONS .050 PCI Express / PCI Connectors PCI 92P DUAL SMT 3.3V 64 BIT | Distrelec |
CONN, CARDEDGE, DUAL SIDE, 184POS | Farnell |
Conn Card Edge SKT 184 POS 1.27mm Solder ST SMD | Avnet America |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Standard Edge .050 Series |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 184 Contacts |
Connector Mounting | Surface Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Phosphor Bronze |
Contact Plating - Mating Side | 30µ" Gold Plated Contacts |
Connector Body Material | Thermoplastic Body |
Product Range | Standard Edge .050 Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6489934-1?
Additional datasheets, footprints and schematics for 6489934-1 are listed on our Part Details page. You can also find images and similar parts to 6489934-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6489934-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6489934-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6489934-1 fall under?
The 6489934-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6489934-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6489934-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6489934-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6489934-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 6489934-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6489934-1 often in real-time on the comparison pages.
What if I can't find stock of 6489934-1?
You can fill out our help required form which you can use to request a quote for 6489934-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.