Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Measuring Range DC | 2nA to 20mA |
---|---|
Ammeter Response Type | True RMS |
Display Count | 3000 |
No. of Digits / Alpha | 5.5 |
Ranging | Auto, Manual |
RoHS Compliant | Yes |
Picoammeter/Voltage Source | Newark Electronics |
Meter, Picoammeter, 5-1/2 Digit, 10 fA Resolution, IEEE-488, RS-232, 500V Source | Keithley Instruments 6487 | RS Americas |
Where can I find additional details, specifications and documents for a 6487?
Additional datasheets, footprints and schematics for 6487 are listed on our Part Details page. You can also find images and similar parts to 6487 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6487 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6487 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6487 fall under?
The 6487 is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to 6487 when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6487 you can contact the distributor directly for product support, shipping queries etc.
Is the 6487 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6487 have stock available?
Authorised distributors including Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for 6487.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6487 often in real-time on the comparison pages.
What if I can't find stock of 6487?
You can fill out our help required form which you can use to request a quote for 6487 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.