Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CWT-3805,
648507-000 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
10,772
in stock
|
Buy Now | |
Heilind Electronics
from US$0.60
|
8,160
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
7,372
in stock
|
Buy Now | |
Electro Enterprises
from US$0.34
|
4,139
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.60
|
1,904
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
270
in stock
|
Buy Now | |
element14
from US$0.46
|
270
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
TTI Europe
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Expanded Inside Diameter (Min) | .18in, 4.5mm |
Recovered Inside Diameter (Max) | 1.8mm, .07in |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
648507-000 3-1195119-6 CWT-3805 | Heilind Electronics |
SOLDER SLEEVE, TERMINATOR, PO, 42MM LG | Farnell |
Solder Sleeve, Polyolefin, 42Mm, Clear Rohs Compliant: No |Raychem Te Connectivity 648507-000 | Newark Electronics |
SOLDER SLEEVE, POLYOLEFIN, 42MM, CLEAR | element14 |
Cable Accessories Solder Sleeve One Step Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet America |
Solder Sleeves & Shield Tubing S-SLEEVE SHLD TRMNTR 4.5MM | Sager |
Where can I find additional details, specifications and documents for a 648507-000?
Additional datasheets, footprints and schematics for 648507-000 are listed on our Part Details page. You can also find images and similar parts to 648507-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 648507-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 648507-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 648507-000 fall under?
The 648507-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 648507-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 648507-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 648507-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 648507-000 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Distrelec, Electro Enterprises and Chip One Stop have stock available or on a lead time for 648507-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 648507-000 often in real-time on the comparison pages.
What if I can't find stock of 648507-000?
You can fill out our help required form which you can use to request a quote for 648507-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.