Cable Shielding | Unshielded |
---|---|
No. of Conductors | 3Conductor |
Wire Gauge | 16AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 4ft |
Reel Length (Metric) | 1.22m |
Jacket Color | Black |
Conductor Material | - |
Retractile Cord 3 Conductor 16Awg 4Ft | Newark Electronics |
Ammeter Function | DC Current |
---|---|
Current Measuring Range DC | 2nA to 20mA |
Ammeter Response Type | True RMS |
No. of Digits / Alpha | 5-1/2 |
Ranging | Auto, Manual |
RoHS Compliant | Yes |
Meter, Picoammeter, 5-1/2 Digit, 10 fA Resolution, IEEE-488, RS-232, Analog Out | Keithley Instruments 6485 | RS Americas |
Where can I find additional details, specifications and documents for a 6485?
Additional datasheets, footprints and schematics for 6485 are listed on our Part Details page. You can also find images and similar parts to 6485 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6485 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6485 fall under?
The 6485 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 6485 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6485 you can contact the distributor directly for product support, shipping queries etc.
Is the 6485 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6485 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TestEquity have stock available or on a lead time for 6485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6485 often in real-time on the comparison pages.
What if I can't find stock of 6485?
You can fill out our help required form which you can use to request a quote for 6485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.