Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | 5 Way Alligator Clip |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 60V |
Current Rating | 8A |
Insulator Colour | Black, Red |
RoHS Compliant | Yes |
Test Lead Set, Black, Red, 1.219M, 60V, 8A | Newark Electronics |
5 WAY ALL.TO SHEATHED RT ANGLE SET (BLACK AND RED) | Pomona Electronics 6483-48-02 | RS Americas |
Where can I find additional details, specifications and documents for a 6483-48-02?
Additional datasheets, footprints and schematics for 6483-48-02 are listed on our Part Details page. You can also find images and similar parts to 6483-48-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6483-48-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6483-48-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6483-48-02 fall under?
The 6483-48-02 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 6483-48-02 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6483-48-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 6483-48-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6483-48-02 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 6483-48-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6483-48-02 often in real-time on the comparison pages.
What if I can't find stock of 6483-48-02?
You can fill out our help required form which you can use to request a quote for 6483-48-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.