Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 4ft |
Reel Length (Metric) | 1.22m |
Jacket Color | Black |
Conductor Material | - |
Retractile Cord 4 Conductor 18Awg 4Ft | Newark Electronics |
18/4 SJOW RUBBER 48in RETR | Volex Power Cords 6483 | RS Americas |
Where can I find additional details, specifications and documents for a 6483?
Additional datasheets, footprints and schematics for 6483 are listed on our Part Details page. You can also find images and similar parts to 6483 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6483 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6483 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6483 fall under?
The 6483 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 6483 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6483 you can contact the distributor directly for product support, shipping queries etc.
Is the 6483 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6483 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 6483.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6483 often in real-time on the comparison pages.
What if I can't find stock of 6483?
You can fill out our help required form which you can use to request a quote for 6483 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.