Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 18AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 2ft |
Reel Length (Metric) | 0.61m |
Jacket Color | Black |
Conductor Material | - |
Retractile Cord 4 Conductor 18Awg 2Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | 6482 Series |
RoHS: | Unknown |
Product Range | 6482 Series |
---|---|
Source Meter Function | - |
Output Power | - |
Source Voltage Range | - |
Source Current Range | - |
Resistance Measurement Range | - |
Manufacturer Warranty | 1 Year |
Current Measure DC Max | 20mA |
Current Measuring Range DC | 2nA to 20mA |
DMM Connectivity | GPIB RS232 USB |
DMM Functions | DC Current |
DMM Type | Bench |
No. of Digits | 6.5 |
Plug Type | EU SWISS UK |
Ranging | Auto Manual |
Picoameter 6482 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MINI WINGED COUPLING RING | Conxall 6482 | RS Americas |
Where can I find additional details, specifications and documents for a 6482?
Additional datasheets, footprints and schematics for 6482 are listed on our Part Details page. You can also find images and similar parts to 6482 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6482 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6482 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6482 fall under?
The 6482 is listed under Volex Parts.
Can I view similar or alternative parts?
You can view similar parts to 6482 when available in the Volex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6482 you can contact the distributor directly for product support, shipping queries etc.
Is the 6482 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6482 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TestEquity and RS have stock available or on a lead time for 6482.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6482 often in real-time on the comparison pages.
What if I can't find stock of 6482?
You can fill out our help required form which you can use to request a quote for 6482 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.